Texas Instruments CD54HC157 High Speed CMOS Logic Quad 2-Input Multiplexers CD54HC157F3A

Description
High Speed CMOS Logic Quad 2-Input Multiplexers 16-CDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic Quad 2-Input Multiplexers 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD54HC157F3A is a quad 2-input multiplexer in a 16-lead CERDIP package, designed for high-speed CMOS logic applications with a wide operating temperature range of -55°C to 125°C. It operates with a supply voltage between 2 V and 6 V, features balanced propagation delays, and has CMOS input compatibility with input leakage currents ≤1 µA. The device includes separate enable inputs and common select inputs, with outputs that are either high or low based on the select and enable states. It is differentiated from other variants by its CERDIP package and is compliant with the HC157 series specifications.

Datasheet Summary
Powered by GS/AI

The CD54HC157F3A is a quad 2-input multiplexer in a 16-lead CERDIP package, designed for high-speed CMOS logic applications with a wide operating temperature range of -55°C to 125°C. It operates with a supply voltage between 2 V and 6 V, features balanced propagation delays, and has CMOS input compatibility with input leakage currents ≤1 µA. The device includes separate enable inputs and common select inputs, with outputs that are either high or low based on the select and enable states. It is differentiated from other variants by its CERDIP package and is compliant with the HC157 series specifications.

Suppliers

Company
Product
Description
Supplier Links
CD54HC157 High Speed CMOS Logic Quad 2-Input Multiplexers - CD54HC157F3A - Texas Instruments
Dallas, TX, United States
CD54HC157 High Speed CMOS Logic Quad 2-Input Multiplexers
CD54HC157F3A
CD54HC157 High Speed CMOS Logic Quad 2-Input Multiplexers CD54HC157F3A
High Speed CMOS Logic Quad 2-Input Multiplexers 16-CDIP -55 to 125

High Speed CMOS Logic Quad 2-Input Multiplexers 16-CDIP -55 to 125

Buy Now Datasheet
 - CD54HC157F3A - Rochester Electronics
Newburyport, MA, United States
CD54HC157 High Speed CMOS Logic Quad 2-Input Multiplexers

CD54HC157 High Speed CMOS Logic Quad 2-Input Multiplexers

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD54HC157F3A
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD54HC157F3A
HIGH SPEED CMOS LOGIC QUAD 2-INP

HIGH SPEED CMOS LOGIC QUAD 2-INP

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD54HC157F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD54HC157F3A
Signal Switches, Multiplexers, Decoders CD54HC157F3A
CD54HC157 HIGH SPEED CMOS LOGIC

CD54HC157 HIGH SPEED CMOS LOGIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - CD54HC157F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD54HC157F3A
Signal Switches, Multiplexers, Decoders CD54HC157F3A
Data Selector/Multiplexer 4 x 2:1 16-CDIP

Data Selector/Multiplexer 4 x 2:1 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number CD54HC157F3A CD54HC157F3A CD54HC157F3A CD54HC157F3A CD54HC157F3A
Product Name CD54HC157 High Speed CMOS Logic Quad 2-Input Multiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type CDIP,WAFERSALE DIP; CDIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54F280J-MLS - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Signal Switches, Multiplexers, Decoders - 74CBT162292DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details