Texas Instruments CD54HC157 High Speed CMOS Logic Quad 2-Input Multiplexers CD54HC157F

Description
High Speed CMOS Logic Quad 2-Input Multiplexers 16-CDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic Quad 2-Input Multiplexers 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD54HC157F is a quad 2-input multiplexer in a 16-pin ceramic dual in-line package (CERDIP), operating over a temperature range of -55°C to 125°C. It is designed for high-speed CMOS logic applications with a supply voltage range of 2V to 6V, featuring buffered inputs and outputs, low quiescent power consumption, and direct LSTTL input compatibility. The device includes separate enable inputs and common select inputs for data selection, with each output capable of sourcing or sinking up to ±25mA. The enable input is active low, forcing all outputs to a high state when disabled.

Datasheet Summary
Powered by GS/AI

The CD54HC157F is a quad 2-input multiplexer in a 16-pin ceramic dual in-line package (CERDIP), operating over a temperature range of -55°C to 125°C. It is designed for high-speed CMOS logic applications with a supply voltage range of 2V to 6V, featuring buffered inputs and outputs, low quiescent power consumption, and direct LSTTL input compatibility. The device includes separate enable inputs and common select inputs for data selection, with each output capable of sourcing or sinking up to ±25mA. The enable input is active low, forcing all outputs to a high state when disabled.

Suppliers

Company
Product
Description
Supplier Links
CD54HC157 High Speed CMOS Logic Quad 2-Input Multiplexers - CD54HC157F - Texas Instruments
Dallas, TX, United States
CD54HC157 High Speed CMOS Logic Quad 2-Input Multiplexers
CD54HC157F
CD54HC157 High Speed CMOS Logic Quad 2-Input Multiplexers CD54HC157F
High Speed CMOS Logic Quad 2-Input Multiplexers 16-CDIP -55 to 125

High Speed CMOS Logic Quad 2-Input Multiplexers 16-CDIP -55 to 125

Buy Now Datasheet
 - CD54HC157F - Rochester Electronics
Newburyport, MA, United States
CD54HC157 High Speed CMOS Logic Quad 2-Input Multiplexers

CD54HC157 High Speed CMOS Logic Quad 2-Input Multiplexers

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD54HC157F
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD54HC157F
HIGH SPEED CMOS LOGIC QUAD 2-INP

HIGH SPEED CMOS LOGIC QUAD 2-INP

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD54HC157F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD54HC157F
Signal Switches, Multiplexers, Decoders CD54HC157F
Data Selector/Multiplexer 4 x 2:1 16-CDIP

Data Selector/Multiplexer 4 x 2:1 16-CDIP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - CD54HC157F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD54HC157F
Signal Switches, Multiplexers, Decoders CD54HC157F
CD54HC157 HIGH SPEED CMOS LOGIC

CD54HC157 HIGH SPEED CMOS LOGIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number CD54HC157F CD54HC157F CD54HC157F CD54HC157F CD54HC157F
Product Name CD54HC157 High Speed CMOS Logic Quad 2-Input Multiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type CDIP,WAFERSALE DIP; CDIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV16211CZRDR - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type BGA; 54-TFBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54F352DM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP
Operating Current 1 to 20 mA
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54LS42FMQB - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFlatPack
Operating Current 0.4000 to 4 mA
View Details
SN54LS158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - 76033012A - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
3 suppliers