Texas Instruments Standard Linear and Logic Dual 60MHz Logic IC CD54HC107F3A

Description
Dual J-K Flip-Flop, CMOS, 60MHz, Neg-Edge Trigger, CDIP Product overview: CD54HC107F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 60MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD54HC107F3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual J-K Flip-Flop, CMOS, 60MHz, Neg-Edge Trigger, CDIP Product overview: CD54HC107F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 60MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD54HC107F3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 60MHz Logic IC
706-CD54HC107F3A
Dual 60MHz Logic IC 706-CD54HC107F3A
Dual J-K Flip-Flop, CMOS, 60MHz, Neg-Edge Trigger, CDIP Product overview: CD54HC107F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 60MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD54HC107F3A can be used for catalog matching and distributor lookup.

Dual J-K Flip-Flop, CMOS, 60MHz, Neg-Edge Trigger, CDIP Product overview: CD54HC107F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 60MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD54HC107F3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD54HC107F3A
Product Name Dual 60MHz Logic IC
Gate Type JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input OR gate - 74AHC2G32DP-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
7 suppliers
Gates and Inverters - 54LS03FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54H20DM/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details