Texas Instruments Standard Linear and Logic Through-Hole 125MHz Logic IC CD54AC374F3A

Description
Octal 3-State D-Type Flip-Flop, 125MHz, CDIP, Through Hole Product overview: CD54AC374F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 125MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 125MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD54AC374F3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal 3-State D-Type Flip-Flop, 125MHz, CDIP, Through Hole Product overview: CD54AC374F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 125MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 125MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD54AC374F3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 125MHz Logic IC - 706-CD54AC374F3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 125MHz Logic IC
706-CD54AC374F3A
Through-Hole 125MHz Logic IC 706-CD54AC374F3A
Octal 3-State D-Type Flip-Flop, 125MHz, CDIP, Through Hole Product overview: CD54AC374F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 125MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 125MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD54AC374F3A can be used for catalog matching and distributor lookup.

Octal 3-State D-Type Flip-Flop, 125MHz, CDIP, Through Hole Product overview: CD54AC374F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 125MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 125MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD54AC374F3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD54AC374F3A
Product Name Through-Hole 125MHz Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC00/SDA-R - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; CFP14
View Details
4 suppliers
Gates and Inverters - 74AHCT00D/S400,118 - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Logic Gates - 2222714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details