Texas Instruments OEM Parts - OEM Parts (C - E) - CD54AC283F3A CD54AC283F3A

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002108-CD54AC283F3A Packaging: Rail/Tube Length: 19.56 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 4 Number of Pins: 16 High Level Output Current: -24 mA Low Level Output Current: 24 mA Quiescent Current: 8 µA Propagation Delay: 228 ns Width: 6.92 mm Categories: OEM Parts(C-E) Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54F283J; SN54LS283J; JM38510/31202BEA; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.5 V Logic Function: Binary Full Adder
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002108-CD54AC283F3A Packaging: Rail/Tube Length: 19.56 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 4 Number of Pins: 16 High Level Output Current: -24 mA Low Level Output Current: 24 mA Quiescent Current: 8 µA Propagation Delay: 228 ns Width: 6.92 mm Categories: OEM Parts(C-E) Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54F283J; SN54LS283J; JM38510/31202BEA; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.5 V Logic Function: Binary Full Adder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CD54AC283F3A - 1002108-CD54AC283F3A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CD54AC283F3A
1002108-CD54AC283F3A
OEM Parts - OEM Parts (C - E) - CD54AC283F3A 1002108-CD54AC283F3A
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002108-CD54AC283F3A Packaging: Rail/Tube Length: 19.56 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 4 Number of Pins: 16 High Level Output Current: -24 mA Low Level Output Current: 24 mA Quiescent Current: 8 µA Propagation Delay: 228 ns Width: 6.92 mm Categories: OEM Parts(C-E) Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54F283J; SN54LS283J; JM38510/31202BEA; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.5 V Logic Function: Binary Full Adder

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002108-CD54AC283F3A
Packaging: Rail/Tube
Length: 19.56 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 4
Number of Pins: 16
High Level Output Current: -24 mA
Low Level Output Current: 24 mA
Quiescent Current: 8 µA
Propagation Delay: 228 ns
Width: 6.92 mm
Categories: OEM Parts(C-E)
Case / Package: CDIP
Alternative Parts (Cross-Reference): SNJ54F283J; SN54LS283J; JM38510/31202BEA;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.5 V
Logic Function: Binary Full Adder

Buy Now
Specialty Logic - CD54AC283F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialty Logic
CD54AC283F3A
Specialty Logic CD54AC283F3A
Binary Full Adder with Fast Carry IC 16-CDIP

Binary Full Adder with Fast Carry IC 16-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products
Product Number 1002108-CD54AC283F3A CD54AC283F3A
Product Name OEM Parts - OEM Parts (C - E) - CD54AC283F3A Specialty Logic
Unlock Full Specs
to access all available technical data