Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD54AC157F3A

Description
QUAD NON-INVERTING 2-INPUT MULTI
Description
QUAD NON-INVERTING 2-INPUT MULTI
Datasheet
Datasheet Summary
Powered by GS/AI

The CD54AC157F3A is a quadruple 2-line to 1-line data selector/multiplexer designed for operation within a supply voltage range of 1.5 V to 5.5 V. It features a common strobe input that, when activated, sets all outputs to low, while allowing the selection of a 4-bit word from one of two sources when the strobe is low. The device is capable of driving outputs with a current of ±24 mA, supporting a fanout of up to 15 F devices. It is built using a SCR-latchup-resistant CMOS process, providing enhanced reliability and balanced noise immunity at 30% of the supply voltage. The CD54AC157F3A also meets ESD protection standards, exceeding 2 kV per MIL-STD-883, Method 3015, making it suitable for applications requiring robust performance in challenging environments.

Datasheet Summary
Powered by GS/AI

The CD54AC157F3A is a quadruple 2-line to 1-line data selector/multiplexer designed for operation within a supply voltage range of 1.5 V to 5.5 V. It features a common strobe input that, when activated, sets all outputs to low, while allowing the selection of a 4-bit word from one of two sources when the strobe is low. The device is capable of driving outputs with a current of ±24 mA, supporting a fanout of up to 15 F devices. It is built using a SCR-latchup-resistant CMOS process, providing enhanced reliability and balanced noise immunity at 30% of the supply voltage. The CD54AC157F3A also meets ESD protection standards, exceeding 2 kV per MIL-STD-883, Method 3015, making it suitable for applications requiring robust performance in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD54AC157F3A
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD54AC157F3A
QUAD NON-INVERTING 2-INPUT MULTI

QUAD NON-INVERTING 2-INPUT MULTI

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD54AC157F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD54AC157F3A
Signal Switches, Multiplexers, Decoders CD54AC157F3A
Data Selector/Multiplexer 4 x 2:1 16-CDIP

Data Selector/Multiplexer 4 x 2:1 16-CDIP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number CD54AC157F3A CD54AC157F3A
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Operating Current 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Low-power 2-input multiplexer; inverting - 74AUP1G158GW,125 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +4.6
Package Type SOT363-2 SOT363-2
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74F151ALC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 20-CLCC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 54F251A/BEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP
View Details
3 suppliers