Texas Instruments High-Performance Analog Latches CD4724BPW

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD4724BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4724BPW
Latches CD4724BPW
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now
Logic - Latches - CD4724BPW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4724BPW
Logic - Latches CD4724BPW
IC 8BIT ADDRESSBL LATCH 16-TSSOP

IC 8BIT ADDRESSBL LATCH 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number CD4724BPW CD4724BPW
Product Name Latches Logic - Latches
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TSSOP; 16-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 93L34DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Octal D-type transparent latch; 3-state - 74HC573D-Q100,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
Logic - Latches - 74LCX841MTC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 74FCT162373LTPA - Rochester Electronics
Specs
Latch Type Transparent-D
Package Type TSSOP; TSSOP48; SOP; SSOP
Logic Family CMOS
View Details
3 suppliers