Texas Instruments High-Performance Analog Gates and Inverters - Multi-Function, Configurable CD4572UBPWE4

Description
NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-TSSOP
Request a Quote Datasheet
Description
NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - CD4572UBPWE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
CD4572UBPWE4-ND
Gates and Inverters - Multi-Function, Configurable CD4572UBPWE4-ND
NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-TSSOP

NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - CD4572UBPWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4572UBPWE4
Logic - Gates and Inverters - Multi-Function, Configurable CD4572UBPWE4
IC CMOS HEX GATE 4INV 16-TSSOP

IC CMOS HEX GATE 4INV 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - CD4572UBPWE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4572UBPWE4
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4572UBPWE4
IC CMOS HEX GATE 4INV 16-TSSOP

IC CMOS HEX GATE 4INV 16-TSSOP

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - CD4572UBPWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4572UBPWE4
Gates and Inverters - Multi-Function, Configurable CD4572UBPWE4
NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-TSSOP

NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-TSSOP

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4572UBPWE4-ND CD4572UBPWE4 CD4572UBPWE4 CD4572UBPWE4
Product Name Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; NAND; NOR NOT NOT; NAND; NOR NAND; NOR; NOR/NAND/INVERT Gate
Supply Voltage 3V ~ 18V 1.8V; 3V ~ 18V
Output Type Differential Differential Differential
Inputs 8 8 8
Low Level Output Current (Sink) 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F86DC - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Dual I/O Arbiter - MYXAP54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Function Nexperia - 24AC3099 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details