NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC
IC CMOS HEX GATE 4INV 16-SOIC
NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC
IC CMOS HEX GATE 4INV 16-SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4572UBM96-ND | CD4572UBM96 | CD4572UBM96 | CD4572UBM96 |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; NAND; NOR | NOT | NAND; NOR; NOR/NAND/INVERT Gate | NOT; NAND; NOR |
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | ||
| Output Type | Differential | Differential | Differential | |
| Inputs | 8 | 8 | 8 | |
| Low Level Output Current (Sink) | 6.8 mA | 6.8 mA |