Texas Instruments High-Performance Analog Electrical Accessory CD4556BMT

Description
DECODER/DEMULTIPLEXE R, 2 CH, 1:4, SOIC16; LOGIC FAMILY / BASE NUMBER:CD4556B; LOGIC TYPE:DECODER / DEMULTIPLEXER; NO. OF CHANNELS:2CHANNELS; LINE CONFIGURATION:1:4; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:18V; LOGIC CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DECODER/DEMULTIPLEXE R, 2 CH, 1:4, SOIC16; LOGIC FAMILY / BASE NUMBER:CD4556B; LOGIC TYPE:DECODER / DEMULTIPLEXER; NO. OF CHANNELS:2CHANNELS; LINE CONFIGURATION:1:4; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:18V; LOGIC CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Accessory - 104432343 - Radwell International
Willingboro, NJ, United States
Electrical Accessory
104432343
Electrical Accessory 104432343
DECODER/DEMULTIPLEXE R, 2 CH, 1:4, SOIC16; LOGIC FAMILY / BASE NUMBER:CD4556B; LOGIC TYPE:DECODER / DEMULTIPLEXER; NO. OF CHANNELS:2CHANNELS; LINE CONFIGURATION:1:4; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:18V; LOGIC CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DECODER/DEMULTIPLEXER, 2 CH, 1:4, SOIC16; LOGIC FAMILY / BASE NUMBER:CD4556B; LOGIC TYPE:DECODER / DEMULTIPLEXER; NO. OF CHANNELS:2CHANNELS; LINE CONFIGURATION:1:4; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:18V; LOGIC CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 104432343
Product Name Electrical Accessory
Unlock Full Specs
to access all available technical data

Similar Products