Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4556BMT CD4556BMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 854668-CD4556BMT Series: 4000B Package: Reel - TR Family Name: CD4556 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD4556BMTG4-ND, CD4556BMTE4, 296-CD4556BMTTR, CD4556BMTG4, CD4556BMT-ND, CD4556BMTE4-ND, 296-CD4556BMTCT, 296-CD4556BMTDKR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 854668-CD4556BMT Series: 4000B Package: Reel - TR Family Name: CD4556 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD4556BMTG4-ND, CD4556BMTE4, 296-CD4556BMTTR, CD4556BMTG4, CD4556BMT-ND, CD4556BMTE4-ND, 296-CD4556BMTCT, 296-CD4556BMTDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4556BMT - 854668-CD4556BMT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4556BMT
854668-CD4556BMT
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4556BMT 854668-CD4556BMT
Manufacturer: Texas Instruments Win Source Part Number: 854668-CD4556BMT Series: 4000B Package: Reel - TR Family Name: CD4556 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD4556BMTG4-ND, CD4556BMTE4, 296-CD4556BMTTR, CD4556BMTG4, CD4556BMT-ND, CD4556BMTE4-ND, 296-CD4556BMTCT, 296-CD4556BMTDKR

Manufacturer: Texas Instruments
Win Source Part Number: 854668-CD4556BMT
Series: 4000B
Package: Reel - TR
Family Name: CD4556
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD4556BMTG4-ND, CD4556BMTE4, 296-CD4556BMTTR, CD4556BMTG4, CD4556BMT-ND, CD4556BMTE4-ND, 296-CD4556BMTCT, 296-CD4556BMTDKR

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-CD4556BMTTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-CD4556BMTTR-ND
Signal Switches, Multiplexers, Decoders 296-CD4556BMTTR-ND
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-CD4556BMTCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-CD4556BMTCT-ND
Signal Switches, Multiplexers, Decoders 296-CD4556BMTCT-ND
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 18V SOIC Analog Switch and Multiplexer IC
743-CD4556BMT
Dual 18V SOIC Analog Switch and Multiplexer IC 743-CD4556BMT
CMOS Dual 1-of-4 Decoder/Demultiplexe r, 18V, SOIC Product overview: CD4556BMT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4556BMT can be used for catalog matching and distributor lookup.

CMOS Dual 1-of-4 Decoder/Demultiplexer, 18V, SOIC Product overview: CD4556BMT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4556BMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD4556BMT - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD4556BMT
Logic - Signal Switches, Multiplexers, Decoders CD4556BMT
IC DECODER/DEMUX 1X2:4 16SOIC

IC DECODER/DEMUX 1X2:4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 854668-CD4556BMT 296-CD4556BMTTR-ND 743-CD4556BMT CD4556BMT
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4556BMT Signal Switches, Multiplexers, Decoders Dual 18V SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC; "16-SOIC Tape and Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC251SCX - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Dual 3.6V SSOP Analog Switch and Multiplexer IC - 743-74CB3Q16210DLRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 1 mA
View Details
2 suppliers