Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders CD4556BM96

Description
Decoder/Demultiplexe r 1 x 2:4 16-SOIC
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 2:4 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-31541-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-31541-6-ND
Signal Switches, Multiplexers, Decoders 296-31541-6-ND
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-31541-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-31541-2-ND
Signal Switches, Multiplexers, Decoders 296-31541-2-ND
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-31541-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-31541-1-ND
Signal Switches, Multiplexers, Decoders 296-31541-1-ND
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1371236-CD4556BM96 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1371236-CD4556BM96
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1371236-CD4556BM96
Win Source Part Number: 1371236-CD4556BM96 Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. Type: Decoder/Demultiplexe r MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 4000B Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: CD4556 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 18V Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 2 Voltage Supply Source: Dual Supply

Win Source Part Number: 1371236-CD4556BM96
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
Type: Decoder/Demultiplexer
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 4000B
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: CD4556
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 18V
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 2
Voltage Supply Source: Dual Supply

Buy Now Datasheet
Singapore, Singapore
Dual 18V SOIC Analog Switch and Multiplexer IC
743-CD4556BM96
Dual 18V SOIC Analog Switch and Multiplexer IC 743-CD4556BM96
CMOS Dual 1-of-4 Decoder/Demultiplexe r, 18V, SOIC Product overview: CD4556BM96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4556BM96 can be used for catalog matching and distributor lookup.

CMOS Dual 1-of-4 Decoder/Demultiplexer, 18V, SOIC Product overview: CD4556BM96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4556BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD4556BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD4556BM96
Logic - Signal Switches, Multiplexers, Decoders CD4556BM96
IC DECODER/DEMUX 1X2:4 16SOIC

IC DECODER/DEMUX 1X2:4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-31541-6-ND 1371236-CD4556BM96 743-CD4556BM96 CD4556BM96
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Dual 18V SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC; "16-SOIC 16-SOIC (0.154", 3.90mm Width) Tape and Reel
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Analog Switches, Multiplexers, Demultiplexers - 74AS850AN - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1921442 - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details