Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD4556BE

Description
IC DECODER/DEMUX 1X2:4 16DIP
Description
IC DECODER/DEMUX 1X2:4 16DIP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD4556BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD4556BE
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD4556BE
IC DECODER/DEMUX 1X2:4 16DIP

IC DECODER/DEMUX 1X2:4 16DIP

Supplier's Site
TEXAS INSTRUMENTS CD4556BELogic Type:Decoder / Demultiplexer - 815-CD4556BE - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS CD4556BELogic Type:Decoder / Demultiplexer
815-CD4556BE
TEXAS INSTRUMENTS CD4556BELogic Type:Decoder / Demultiplexer 815-CD4556BE
TEXAS INSTRUMENTS CD4556BELogic Type:Decoder / Demultiplexer

TEXAS INSTRUMENTS CD4556BELogic Type:Decoder / Demultiplexer

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD4556BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD4556BE
Signal Switches, Multiplexers, Decoders CD4556BE
Decoder/Demultiplexe r 1 x 2:4 16-PDIP

Decoder/Demultiplexer 1 x 2:4 16-PDIP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number CD4556BE 815-CD4556BE CD4556BE
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TEXAS INSTRUMENTS CD4556BELogic Type:Decoder / Demultiplexer Signal Switches, Multiplexers, Decoders
Operating Current 6.8 mA
Supply Voltage 5V; 5V 1.8V; 3V ~ 18V
Package Type DIP; 16-DIP (0.300, 7.62mm) DIP; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74ABTH162460DGGRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; 56-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 74AUP1G19GM,132 - Rochester Electronics
Specs
Output Characteristics Complementary Output
Package Type SOT886
Logic Family CMOS
View Details
3 suppliers