Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders CD4556BE

Description
Decoder/Demultiplexe r 1 x 2:4 16-PDIP
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 2:4 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-3537-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-3537-5-ND
Signal Switches, Multiplexers, Decoders 296-3537-5-ND
Decoder/Demultiplexe r 1 x 2:4 16-PDIP

Decoder/Demultiplexer 1 x 2:4 16-PDIP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4556BE - 012887-CD4556BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4556BE
012887-CD4556BE
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4556BE 012887-CD4556BE
Manufacturer: Texas Instruments Win Source Part Number: 012887-CD4556BE Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: Through Hole Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 2 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 012887-CD4556BE
Packaging: Tube/Rail
Type: Decoder/Demultiplexer
Mounting: Through Hole
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 2
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD4556BE - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD4556BE
Logic - Signal Switches, Multiplexers, Decoders CD4556BE
IC DECODER/DEMUX 1X2:4 16DIP

IC DECODER/DEMUX 1X2:4 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-3537-5-ND 012887-CD4556BE CD4556BE
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4556BE Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data