Decoder/Demultiplexe
CMOS Dual 1-of-4 Decoder/Demultiplexe
Win Source Part Number: 1351700-CD4555BPW
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Series: 4000B
Type: Decoder/Demultiplexe
Package: Tube
Standard Package: 90
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 2
Voltage Supply Source: Dual Supply
Voltage - Supply: 3V ~ 18V
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: CD4555
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-CD4555BPW-ND | 743-CD4555BPW | 1351700-CD4555BPW |
| Product Name | Signal Switches, Multiplexers, Decoders | Dual 18V TSSOP Analog Switch and Multiplexer IC | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |