Texas Instruments Integrated Circuits (ICs) - PMIC - Display Drivers CD4543BMT

Description
Win Source Part Number: 1051563-CD4543BMT Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Configuration: 7 Segment Interface: BCD Current - Supply: 40 nA Display Type: LCD Digits or Characters: 1 Digit Voltage - Supply: 3V ~ 18V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD4055BMT; MC74VHCT138ADR2G; MC74LVX138DR2G; MC74HC138ADR2G; SN74HCT138D; CD74HC238M; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-32051-2,CD4543BM TE4-ND,CD4543BMTE4,C D4543BMTG4-ND,296-32 051-1,TEXTISCD4543BM T,CD4543BMTG4,CD4543 BMT-ND,2156-CD4543BM T,296-32051-6 Base Product Number: CD4543
Request a Quote Datasheet
Description
Win Source Part Number: 1051563-CD4543BMT Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Configuration: 7 Segment Interface: BCD Current - Supply: 40 nA Display Type: LCD Digits or Characters: 1 Digit Voltage - Supply: 3V ~ 18V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD4055BMT; MC74VHCT138ADR2G; MC74LVX138DR2G; MC74HC138ADR2G; SN74HCT138D; CD74HC238M; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-32051-2,CD4543BM TE4-ND,CD4543BMTE4,C D4543BMTG4-ND,296-32 051-1,TEXTISCD4543BM T,CD4543BMTG4,CD4543 BMT-ND,2156-CD4543BM T,296-32051-6 Base Product Number: CD4543
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 1051563-CD4543BMT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
1051563-CD4543BMT
Integrated Circuits (ICs) - PMIC - Display Drivers 1051563-CD4543BMT
Win Source Part Number: 1051563-CD4543BMT Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Configuration: 7 Segment Interface: BCD Current - Supply: 40 nA Display Type: LCD Digits or Characters: 1 Digit Voltage - Supply: 3V ~ 18V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD4055BMT; MC74VHCT138ADR2G; MC74LVX138DR2G; MC74HC138ADR2G; SN74HCT138D; CD74HC238M; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-32051-2,CD4543BM TE4-ND,CD4543BMTE4,C D4543BMTG4-ND,296-32 051-1,TEXTISCD4543BM T,CD4543BMTG4,CD4543 BMT-ND,2156-CD4543BM T,296-32051-6 Base Product Number: CD4543

Win Source Part Number: 1051563-CD4543BMT
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Configuration: 7 Segment
Interface: BCD
Current - Supply: 40 nA
Display Type: LCD
Digits or Characters: 1 Digit
Voltage - Supply: 3V ~ 18V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CD4055BMT; MC74VHCT138ADR2G; MC74LVX138DR2G; MC74HC138ADR2G; SN74HCT138D; CD74HC238M;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-32051-2,CD4543BMTE4-ND,CD4543BMTE4,CD4543BMTG4-ND,296-32051-1,TEXTISCD4543BMT,CD4543BMTG4,CD4543BMT-ND,2156-CD4543BMT,296-32051-6
Base Product Number: CD4543

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1051563-CD4543BMT
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905746 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details