Texas Instruments High-Performance Analog 18V 100kHz TSSOP Clock and Timing IC CD4541BPWRG4

Description
CMOS Programmable Timer IC, 18V, 100kHz, 14-TSSOP, Gold Product overview: CD4541BPWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 100kHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18V, 100kHz, TSSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4541BPWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Programmable Timer IC, 18V, 100kHz, 14-TSSOP, Gold Product overview: CD4541BPWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 100kHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18V, 100kHz, TSSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4541BPWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V 100kHz TSSOP Clock and Timing IC
689-CD4541BPWRG4
18V 100kHz TSSOP Clock and Timing IC 689-CD4541BPWRG4
CMOS Programmable Timer IC, 18V, 100kHz, 14-TSSOP, Gold Product overview: CD4541BPWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 100kHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18V, 100kHz, TSSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4541BPWRG4 can be used for catalog matching and distributor lookup.

CMOS Programmable Timer IC, 18V, 100kHz, 14-TSSOP, Gold Product overview: CD4541BPWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 100kHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18V, 100kHz, TSSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4541BPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - CD4541BPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
CD4541BPWRG4-ND
Programmable Timers and Oscillators CD4541BPWRG4-ND
Programmable Timer IC 100kHz 14-TSSOP

Programmable Timer IC 100kHz 14-TSSOP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BPWRG4 - 202377-CD4541BPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BPWRG4
202377-CD4541BPWRG4
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BPWRG4 202377-CD4541BPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 202377-CD4541BPWRG4 Packaging: Reel - TR Type: Programmable Timer Mounting: Surface Mount Frequency: 100kHz Count: 65536 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 202377-CD4541BPWRG4
Packaging: Reel - TR
Type: Programmable Timer
Mounting: Surface Mount
Frequency: 100kHz
Count: 65536
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category IC Timers IC Timers IC Timers
Product Number 689-CD4541BPWRG4 CD4541BPWRG4-ND 202377-CD4541BPWRG4
Product Name 18V 100kHz TSSOP Clock and Timing IC Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BPWRG4
Package Type Tape and Reel Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-MS1V-T1K-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
 - 9513AJI-G - Rochester Electronics
Rochester Electronics
Specs
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - 1727-3554-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
LM555 Highly stable 555 timer for generating accurate time delays and oscillation - MC1455P1 - Texas Instruments
Specs
Package Type PDIP,SOIC,VSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
2 suppliers