CD4541B CMOS Programmable Timer - High Voltage Type (20V Rating)
Programmable Timer IC 100kHz 14-TSSOP
Programmable Timer IC, 500kHz, 3-18V, 14-Pin TSSOP Product overview: CD4541BPW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 18V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500kHz, 18V, TSSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4541BPW can be used for catalog matching and distributor lookup.
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | CD4541BPW | 296-CD4541BPW-ND | 689-CD4541BPW |
| Product Name | Programmable Timers and Oscillators | 500kHz 18V TSSOP Clock and Timing IC | |
| Bus Interface | CMOS | ||
| Package Type | SOP; SSOP | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Rail/Tube |
| Features / Standards | RoHS | Lead-Free | RoHS |