CD4541B CMOS Programmable Timer - High Voltage Type (20V Rating)
CMOS Programmable Timer IC, 18V, 100kHz, SOP, 125°C Product overview: CD4541BNSR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 100kHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18V, 100kHz, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4541BNSR can be used for catalog matching and distributor lookup.
Programmable Timer IC 100kHz 14-SO
Programmable Timer IC 100kHz 14-SO
Programmable Timer IC 100kHz 14-SO
IC OSC PROG TIMER 100KHZ 14SO
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | CD4541BNSR | 689-CD4541BNSR | 296-CD4541BNSRCT-ND | CD4541BNSR |
| Product Name | 18V 100kHz Clock and Timing IC | Programmable Timers and Oscillators | Programmable Timers and Oscillators | |
| Bus Interface | CMOS | |||
| Package Type | SOP | Tape and Reel | Surface Mount; SOIC; "14-SOIC (0.209"", 5.30mm Width)" | Surface Mount; Surface Mount |
| Features / Standards | RoHS | RoHS | Lead-Free |