Texas Instruments OEM Parts - OEM Parts (C - E) - CD4541BMG4 CD4541BMG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008524-CD4541BMG4 Length: 8.65 mm Contact Plating: Gold Mounting: SMD (SMT) Frequency: 100 kHz Power Dissipation: 100 mW Height: 1.58 mm Weight: 129.387224 mg Number of Bits: 1 Number of Pins: 14 High Level Output Current: -12.6 mA Low Level Output Current: 12.6 mA Quiescent Current: 100 µA Propagation Delay: 18 µs Width: 3.91 mm Categories: OEM Parts(C-E) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 100 mW Max Supply Voltage: 18 V Min Supply Voltage: 3 V Turn-On Delay Time: 18 µs Nominal Supply Current: 300 µA Number of Timers/Counters: 1
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008524-CD4541BMG4 Length: 8.65 mm Contact Plating: Gold Mounting: SMD (SMT) Frequency: 100 kHz Power Dissipation: 100 mW Height: 1.58 mm Weight: 129.387224 mg Number of Bits: 1 Number of Pins: 14 High Level Output Current: -12.6 mA Low Level Output Current: 12.6 mA Quiescent Current: 100 µA Propagation Delay: 18 µs Width: 3.91 mm Categories: OEM Parts(C-E) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 100 mW Max Supply Voltage: 18 V Min Supply Voltage: 3 V Turn-On Delay Time: 18 µs Nominal Supply Current: 300 µA Number of Timers/Counters: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CD4541BMG4 - 1008524-CD4541BMG4 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CD4541BMG4
1008524-CD4541BMG4
OEM Parts - OEM Parts (C - E) - CD4541BMG4 1008524-CD4541BMG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008524-CD4541BMG4 Length: 8.65 mm Contact Plating: Gold Mounting: SMD (SMT) Frequency: 100 kHz Power Dissipation: 100 mW Height: 1.58 mm Weight: 129.387224 mg Number of Bits: 1 Number of Pins: 14 High Level Output Current: -12.6 mA Low Level Output Current: 12.6 mA Quiescent Current: 100 µA Propagation Delay: 18 µs Width: 3.91 mm Categories: OEM Parts(C-E) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 100 mW Max Supply Voltage: 18 V Min Supply Voltage: 3 V Turn-On Delay Time: 18 µs Nominal Supply Current: 300 µA Number of Timers/Counters: 1

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008524-CD4541BMG4
Length: 8.65 mm
Contact Plating: Gold
Mounting: SMD (SMT)
Frequency: 100 kHz
Power Dissipation: 100 mW
Height: 1.58 mm
Weight: 129.387224 mg
Number of Bits: 1
Number of Pins: 14
High Level Output Current: -12.6 mA
Low Level Output Current: 12.6 mA
Quiescent Current: 100 µA
Propagation Delay: 18 µs
Width: 3.91 mm
Categories: OEM Parts(C-E)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 100 mW
Max Supply Voltage: 18 V
Min Supply Voltage: 3 V
Turn-On Delay Time: 18 µs
Nominal Supply Current: 300 µA
Number of Timers/Counters: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1008524-CD4541BMG4
Product Name OEM Parts - OEM Parts (C - E) - CD4541BMG4
Unlock Full Specs
to access all available technical data