Texas Instruments High-Performance Analog Timer/Counter CD4541BM

Description
PROGRAMMABLE TIMER, SINGLE, 6MHZ, 18V 14 SOIC; FREQUENCY:6MHZ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:18V; DIGITAL IC CASE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-55 C; OPERATING TEMPERATURE MAX:125 C; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PROGRAMMABLE TIMER, SINGLE, 6MHZ, 18V 14 SOIC; FREQUENCY:6MHZ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:18V; DIGITAL IC CASE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-55 C; OPERATING TEMPERATURE MAX:125 C; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 16813503 - Radwell International
Willingboro, NJ, United States
Timer/Counter
16813503
Timer/Counter 16813503
PROGRAMMABLE TIMER, SINGLE, 6MHZ, 18V 14 SOIC; FREQUENCY:6MHZ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:18V; DIGITAL IC CASE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-55 C; OPERATING TEMPERATURE MAX:125 C; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PROGRAMMABLE TIMER, SINGLE, 6MHZ, 18V 14 SOIC; FREQUENCY:6MHZ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:18V; DIGITAL IC CASE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-55 C; OPERATING TEMPERATURE MAX:125 C; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Timers
Product Number 16813503
Product Name Timer/Counter
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZOB-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Type 85.03 - Miniature plug-in timer 10A - 850382400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Time Switches - 101000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Panel Meter / Elapsed Time Meters -  - Simpson Electric Company
Simpson Electric Company
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electromechanical
View Details