Texas Instruments High-Performance Analog Programmable Timers and Oscillators CD4541BE

Description
Programmable Timer IC 100kHz 14-PDIP
Request a Quote Datasheet
Description
Programmable Timer IC 100kHz 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 296-2078-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-2078-ND
Programmable Timers and Oscillators 296-2078-ND
Programmable Timer IC 100kHz 14-PDIP

Programmable Timer IC 100kHz 14-PDIP

Buy Now Datasheet
Singapore, Singapore
6MHz 18V Clock and Timing IC
689-CD4541BE
6MHz 18V Clock and Timing IC 689-CD4541BE
CMOS Programmable Timer IC, 6MHz, 18V, PDIP Product overview: CD4541BE from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHz, 18V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 6MHz, 18V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4541BE can be used for catalog matching and distributor lookup.

CMOS Programmable Timer IC, 6MHz, 18V, PDIP Product overview: CD4541BE from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHz, 18V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 6MHz, 18V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4541BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Timer Circuits - 7091999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
7091999
Timer Circuits 7091999
Programmable Timer Single 14-Pin PDIP

Programmable Timer Single 14-Pin PDIP

Supplier's Site
Timer Circuits - 7091999P - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
7091999P
Timer Circuits 7091999P
Programmable Timer Single 14-Pin PDIP

Programmable Timer Single 14-Pin PDIP

Supplier's Site
Timer Circuits - 9236712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
9236712
Timer Circuits 9236712
Programmable Timer Single 14-Pin PDIP

Programmable Timer Single 14-Pin PDIP

Supplier's Site
Programmable Timers and Oscillators - CD4541BE - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
CD4541BE
Programmable Timers and Oscillators CD4541BE
IC OSC PROG TIMER 100KHZ 14DIP

IC OSC PROG TIMER 100KHZ 14DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers IC Timers
Product Number 296-2078-ND 689-CD4541BE 7091999 7091999P CD4541BE
Product Name Programmable Timers and Oscillators 6MHz 18V Clock and Timing IC Timer Circuits Timer Circuits Programmable Timers and Oscillators
Package Type Through Hole; DIP; "14-DIP (0.300"", 7.62mm)" Rail/Tube DIP; Pdip DIP; PDIP; PDIP DIP; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Timer Circuits - 1905952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
NE555 Single Precision Timer - NE555DR - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
5 suppliers
SMD 32.7680KHZ Clock and Timing IC - 172-OV-7604-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 1.2 to 5.5 volts
View Details
Programmable Timers and Oscillators - 1727-5961-2-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
3 suppliers