Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC TIMERS
TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
CD4536BPWE4 -- PROGRAMMABLE TIMERS AND OSCILLATORS
Texas Instruments High-Performance Analog
Programmable Timers and Oscillators
CD4536BPWE4
Description
Programmable Timer IC 5MHz 16-TSSOP
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Programmable Timer IC 5MHz 16-TSSOP
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
CD4536BPWE4-ND
Programmable Timers and Oscillators
CD4536BPWE4-ND
Programmable Timer IC 5MHz 16-TSSOP
Programmable Timer IC 5MHz 16-TSSOP
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
IC Timers
Product Number
CD4536BPWE4-ND
Product Name
Programmable Timers and Oscillators
Package Type
Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Unlock Full Specs
to access all available technical data
Similar Products
Advanced Linear Devices, Inc.
Single CMOS Analog RC Timer
ALD7555SAL
Specs
Bus Interface
CMOS
Package Type
SOIC; SOIC8
Supply Voltage
2 to 10 volts
View Details
2
suppliers
Rochester Electronics
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4212BRU-REEL7
ADF4212BRU-REEL7
Specs
Device Type
Clock Generator
Package Type
Surface Mount; 20-TSSOP
View Details
3
suppliers
Micro Crystal AG
SMD 32.7680KHZ 9PF Clock and Timing IC
CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QC
Specs
Package Type
Tape & Reel (TR)
Frequency
0.0328 MHz
Operating Temperature
-40 C (-40 F)
View Details
Skyworks Solutions, Inc.
SMD 100.0000MHZ Clock and Timing IC
511DBA100M000BAG
Specs
Bus Interface
HCSL
Package Type
Strip
Supply Voltage
3.3 volts
View Details