Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators CD4536BPW

Description
Win Source Part Number: 1362450-CD4536BPW Category: Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Programmable Timer MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Product Status: Active Frequency: 5MHz Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: CD4536 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 18V Current - Supply: 3 mA Count: 2 ~ 2²⁴
Request a Quote Datasheet
Description
Win Source Part Number: 1362450-CD4536BPW Category: Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Programmable Timer MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Product Status: Active Frequency: 5MHz Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: CD4536 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 18V Current - Supply: 3 mA Count: 2 ~ 2²⁴
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1362450-CD4536BPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1362450-CD4536BPW
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1362450-CD4536BPW
Win Source Part Number: 1362450-CD4536BPW Category: Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Programmable Timer MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Product Status: Active Frequency: 5MHz Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: CD4536 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 18V Current - Supply: 3 mA Count: 2 ~ 2²⁴

Win Source Part Number: 1362450-CD4536BPW
Category: Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Programmable Timer
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Frequency: 5MHz
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: CD4536
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 18V
Current - Supply: 3 mA
Count: 2 ~ 2²⁴

Buy Now Datasheet
Singapore, Singapore
5MHz 18V TSSOP Clock and Timing IC
689-CD4536BPW
5MHz 18V TSSOP Clock and Timing IC 689-CD4536BPW
CMOS Programmable Timer IC, 5MHz, 18V, 4-Bit, 1 Timer, TSSOP Product overview: CD4536BPW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 18V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 18V, TSSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4536BPW can be used for catalog matching and distributor lookup.

CMOS Programmable Timer IC, 5MHz, 18V, 4-Bit, 1 Timer, TSSOP Product overview: CD4536BPW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 18V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 18V, TSSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4536BPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - 296-CD4536BPW-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-CD4536BPW-ND
Programmable Timers and Oscillators 296-CD4536BPW-ND
Programmable Timer IC 5MHz 16-TSSOP

Programmable Timer IC 5MHz 16-TSSOP

Buy Now Datasheet
Programmable Timers and Oscillators - CD4536BPW - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
CD4536BPW
Programmable Timers and Oscillators CD4536BPW
IC OSC PROG TIMER 5MHZ 16TSSOP

IC OSC PROG TIMER 5MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number 1362450-CD4536BPW 689-CD4536BPW 296-CD4536BPW-ND CD4536BPW
Product Name Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 5MHz 18V TSSOP Clock and Timing IC Programmable Timers and Oscillators Programmable Timers and Oscillators
Package Type 16-TSSOP (0.173", 4.40mm Width) Rail/Tube Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1014-1174-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details
SMD 32.768KHZ Clock and Timing IC - 171-CC5V-T1A 32.768KHZ +-20PPM 12.5PF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Cut Tape
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Bus Interface LVPECL
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details