Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4536BNSR CD4536BNSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 915109-CD4536BNSR Operating Temperature Range: -55°C ~ 125°C Features: Programmable Timer IC 5MHz 16-SO Package: 16-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CD4536 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -CD4536BNSRE4-NDR, 296-14304-6, 296-14304-1, 296-14304-2, 296-14304-6-NDR, CD4536BNSRE4, CD4536BNSRG4, -CD4536BNSRG4, -296-14304-1-ND, -CD4536BNSR-NDR, -CD4536BNSRE4, CD4536BNSRG4-ND, CD4536BNSRE4-ND, -296-14304-1, -CD4536BNSRG4-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 915109-CD4536BNSR Operating Temperature Range: -55°C ~ 125°C Features: Programmable Timer IC 5MHz 16-SO Package: 16-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CD4536 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -CD4536BNSRE4-NDR, 296-14304-6, 296-14304-1, 296-14304-2, 296-14304-6-NDR, CD4536BNSRE4, CD4536BNSRG4, -CD4536BNSRG4, -296-14304-1-ND, -CD4536BNSR-NDR, -CD4536BNSRE4, CD4536BNSRG4-ND, CD4536BNSRE4-ND, -296-14304-1, -CD4536BNSRG4-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4536BNSR - 915109-CD4536BNSR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4536BNSR
915109-CD4536BNSR
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4536BNSR 915109-CD4536BNSR
Manufacturer: Texas Instruments Win Source Part Number: 915109-CD4536BNSR Operating Temperature Range: -55°C ~ 125°C Features: Programmable Timer IC 5MHz 16-SO Package: 16-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CD4536 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -CD4536BNSRE4-NDR, 296-14304-6, 296-14304-1, 296-14304-2, 296-14304-6-NDR, CD4536BNSRE4, CD4536BNSRG4, -CD4536BNSRG4, -296-14304-1-ND, -CD4536BNSR-NDR, -CD4536BNSRE4, CD4536BNSRG4-ND, CD4536BNSRE4-ND, -296-14304-1, -CD4536BNSRG4-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 915109-CD4536BNSR
Operating Temperature Range: -55°C ~ 125°C
Features: Programmable Timer IC 5MHz 16-SO
Package: 16-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4536
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -CD4536BNSRE4-NDR, 296-14304-6, 296-14304-1, 296-14304-2, 296-14304-6-NDR, CD4536BNSRE4, CD4536BNSRG4, -CD4536BNSRG4, -296-14304-1-ND, -CD4536BNSR-NDR, -CD4536BNSRE4, CD4536BNSRG4-ND, CD4536BNSRE4-ND, -296-14304-1, -CD4536BNSRG4-NDR

Buy Now Datasheet
Singapore, Singapore
5MHz 18V Clock and Timing IC
689-CD4536BNSR
5MHz 18V Clock and Timing IC 689-CD4536BNSR
Programmable Timer IC, 5MHz, 18V, SOP, 16-Pin Product overview: CD4536BNSR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 18V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 18V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4536BNSR can be used for catalog matching and distributor lookup.

Programmable Timer IC, 5MHz, 18V, SOP, 16-Pin Product overview: CD4536BNSR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 18V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 18V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4536BNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - 296-14304-6-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-14304-6-ND
Programmable Timers and Oscillators 296-14304-6-ND
Programmable Timer IC 5MHz 16-SO

Programmable Timer IC 5MHz 16-SO

Buy Now Datasheet
Programmable Timers and Oscillators - 296-14304-1-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-14304-1-ND
Programmable Timers and Oscillators 296-14304-1-ND
Programmable Timer IC 5MHz 16-SO

Programmable Timer IC 5MHz 16-SO

Buy Now Datasheet
Programmable Timers and Oscillators - 296-14304-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-14304-2-ND
Programmable Timers and Oscillators 296-14304-2-ND
Programmable Timer IC 5MHz 16-SO

Programmable Timer IC 5MHz 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Timers IC Timers IC Timers
Product Number 915109-CD4536BNSR 689-CD4536BNSR 296-14304-6-ND
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4536BNSR 5MHz 18V Clock and Timing IC Programmable Timers and Oscillators
Package Type Surface Mount; 16-SO Tape and Reel Surface Mount; SOIC; "16-SOIC (0.209"", 5.30mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Specs
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 0.9000 to 5.5 volts
View Details
 - P8254 - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP
View Details
2 suppliers
Programmable Timers and Oscillators - 1727-3322-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details