LOGIC, PROGRAMMABLE TIMER, 16DIP; Frequency:5MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:DIP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Generators |
| Product Number | 36AJ8566 |
| Product Name | Logic, Programmable Timer, 16Dip; Frequency Texas Instruments |
| Device Type | Generator |