Manufacturer: Texas Instruments
Win Source Part Number: 083137-CD4536BE
Packaging: Tube/Rail
Type: Programmable Timer
Mounting: Through Hole
Frequency: 5MHz
Count: 2 to 2²⁴
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 3mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
CMOS Programmable Timer IC, 4-Bit, 3-18V, 5MHz, DIP Product overview: CD4536BE from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 5MHz, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18V, 5MHz, DIP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4536BE can be used for catalog matching and distributor lookup.
Programmable Timer IC 5MHz 16-PDIP
CD4536B CMOS Programmable Timer
Programmable Timer Single 16-Pin PDIP
Programmable Timer Single 16-Pin PDIP
Programmable Timer Single 16-Pin PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | 083137-CD4536BE | 689-CD4536BE | 296-3534-5-ND | CD4536BE | 7092532P | 7092532 |
| Product Name | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4536BE | 18V 5MHz DIP Clock and Timing IC | Programmable Timers and Oscillators | Timer Circuits | Timer Circuits | |
| Package Type | DIP; PDIP; 16-PDIP | Rail/Tube | Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP | DIP; PDIP; PDIP | DIP; Pdip |
| Supply Voltage | 3 to 18 volts | 3 to 18 volts | ||||
| Frequency | 5 MHz | 5 MHz | 5 MHz |