Texas Instruments High-Performance Analog 100kHz 18V SOIC Clock and Timing IC CD4536BDWR

Description
Programmable Timer IC, 4-Bit, 100kHz, 3-18V, SOIC Product overview: CD4536BDWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 18V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100kHz, 18V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4536BDWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Programmable Timer IC, 4-Bit, 100kHz, 3-18V, SOIC Product overview: CD4536BDWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 18V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100kHz, 18V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4536BDWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100kHz 18V SOIC Clock and Timing IC
689-CD4536BDWR
100kHz 18V SOIC Clock and Timing IC 689-CD4536BDWR
Programmable Timer IC, 4-Bit, 100kHz, 3-18V, SOIC Product overview: CD4536BDWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 18V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100kHz, 18V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4536BDWR can be used for catalog matching and distributor lookup.

Programmable Timer IC, 4-Bit, 100kHz, 3-18V, SOIC Product overview: CD4536BDWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 18V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100kHz, 18V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4536BDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - 296-31536-1-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-31536-1-ND
Programmable Timers and Oscillators 296-31536-1-ND
Programmable Timer IC 5MHz 16-SOIC

Programmable Timer IC 5MHz 16-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - 296-31536-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-31536-2-ND
Programmable Timers and Oscillators 296-31536-2-ND
Programmable Timer IC 5MHz 16-SOIC

Programmable Timer IC 5MHz 16-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - 296-31536-6-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-31536-6-ND
Programmable Timers and Oscillators 296-31536-6-ND
Programmable Timer IC 5MHz 16-SOIC

Programmable Timer IC 5MHz 16-SOIC

Buy Now Datasheet
 - CD4536BDWR - Rochester Electronics
Newburyport, MA, United States
CD4536B CMOS Programmable Timer

CD4536B CMOS Programmable Timer

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics
Product Category IC Timers IC Timers IC Timers
Product Number 689-CD4536BDWR 296-31536-1-ND CD4536BDWR
Product Name 100kHz 18V SOIC Clock and Timing IC Programmable Timers and Oscillators
Package Type Tape and Reel Surface Mount; SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC
Frequency 0.1000 MHz 5 MHz
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 1727-3806-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CM - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
4 suppliers
SMD 200.0000MHZ Clock and Timing IC - 172-511BBA200M000BAG - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details