CD4536B CMOS Programmable Timer
Programmable Timer IC 5MHz 16-SOIC
Programmable Timer IC, 4-Bit, 5MHz, 18V, SOIC Product overview: CD4536BDW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 18V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 18V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4536BDW can be used for catalog matching and distributor lookup.
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | CD4536BDW | 296-32931-5-ND | 689-CD4536BDW |
| Product Name | Programmable Timers and Oscillators | 5MHz 18V SOIC Clock and Timing IC | |
| Bus Interface | CMOS | ||
| Package Type | SOIC | Surface Mount; SOIC; "16-SOIC (0.295"", 7.50mm Width)" | Rail/Tube |
| Features / Standards | RoHS | Lead-Free | RoHS |