Manufacturer: Texas Instruments
Win Source Part Number: 1159845-CD4532BNSR
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
8-to-3 Priority Encoder, CMOS, 16-Pin SOP, 8MHz, 18V Product overview: CD4532BNSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 18V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8MHz, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4532BNSR can be used for catalog matching and distributor lookup.
Priority Encoder 1 x 8:3 16-SO
Priority Encoder 1 x 8:3 16-SO
IC PRIORITY ENCODER 1 X 8:3 16SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1159845-CD4532BNSR | 743-CD4532BNSR | 296-31535-1-ND | CD4532BNSR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4532BNSR | 8MHz 18V Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 3 to 18 volts | |||
| Bandwidth | 8 MHz |