Texas Instruments Signal Switches, Multiplexers, Decoders CD4532BM96E4

Description
Priority Encoder 1 x 8:3 16-SOIC
Description
Priority Encoder 1 x 8:3 16-SOIC

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - CD4532BM96E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD4532BM96E4
Signal Switches, Multiplexers, Decoders CD4532BM96E4
Priority Encoder 1 x 8:3 16-SOIC

Priority Encoder 1 x 8:3 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD4532BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD4532BM96E4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD4532BM96E4
IC PRIORITY ENCOD 1 X 8:3 16SOIC

IC PRIORITY ENCOD 1 X 8:3 16SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number CD4532BM96E4 CD4532BM96E4
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 1.8V; 3V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC251DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74ACT11257NG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 20-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 54LS158/BEA - Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
2 suppliers