Texas Instruments High-Performance Analog 8-bit 18V SOIC Analog Switch and Multiplexer IC CD4532BM96

Description
8-Bit Priority Encoder CMOS SOIC 3-Bit Output 18V Product overview: CD4532BM96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4532BM96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Priority Encoder CMOS SOIC 3-Bit Output 18V Product overview: CD4532BM96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4532BM96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 18V SOIC Analog Switch and Multiplexer IC
743-CD4532BM96
8-bit 18V SOIC Analog Switch and Multiplexer IC 743-CD4532BM96
8-Bit Priority Encoder CMOS SOIC 3-Bit Output 18V Product overview: CD4532BM96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4532BM96 can be used for catalog matching and distributor lookup.

8-Bit Priority Encoder CMOS SOIC 3-Bit Output 18V Product overview: CD4532BM96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4532BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4532BM96 - 915107-CD4532BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4532BM96
915107-CD4532BM96
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4532BM96 915107-CD4532BM96
Manufacturer: Texas Instruments Win Source Part Number: 915107-CD4532BM96 Series: 4000B Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CD4532 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-37331-6, -CD4532BM96E4, -CD4532BM96E4-NDR, -CD4532BM96G4-NDR, -296-37331-1-ND, -CD4532BM96-ND, -CD4532BM96G4, CD4532BM96G4-ND, CD4532BM96-ND, CD4532BM96G4, 296-37331-1, 296-37331-2

Manufacturer: Texas Instruments
Win Source Part Number: 915107-CD4532BM96
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4532
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-37331-6, -CD4532BM96E4, -CD4532BM96E4-NDR, -CD4532BM96G4-NDR, -296-37331-1-ND, -CD4532BM96-ND, -CD4532BM96G4, CD4532BM96G4-ND, CD4532BM96-ND, CD4532BM96G4, 296-37331-1, 296-37331-2

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-37331-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-37331-2-ND
Signal Switches, Multiplexers, Decoders 296-37331-2-ND
Priority Encoder 1 x 8:3 16-SOIC

Priority Encoder 1 x 8:3 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-37331-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-37331-6-ND
Signal Switches, Multiplexers, Decoders 296-37331-6-ND
Priority Encoder 1 x 8:3 16-SOIC

Priority Encoder 1 x 8:3 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-37331-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-37331-1-ND
Signal Switches, Multiplexers, Decoders 296-37331-1-ND
Priority Encoder 1 x 8:3 16-SOIC

Priority Encoder 1 x 8:3 16-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD4532BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD4532BM96
Logic - Signal Switches, Multiplexers, Decoders CD4532BM96
IC PRIORITY ENCOD 1 X 8:3 16SOIC

IC PRIORITY ENCOD 1 X 8:3 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-CD4532BM96 915107-CD4532BM96 296-37331-2-ND CD4532BM96
Product Name 8-bit 18V SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4532BM96 Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts
Bandwidth 8 MHz
Unlock Full Specs
to access all available technical data