Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD4532BEG4

Description
IC PRIORITY ENCOD 1 X 8:3 16DIP
Description
IC PRIORITY ENCOD 1 X 8:3 16DIP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD4532BEG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD4532BEG4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD4532BEG4
IC PRIORITY ENCOD 1 X 8:3 16DIP

IC PRIORITY ENCOD 1 X 8:3 16DIP

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD4532BEG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD4532BEG4
Signal Switches, Multiplexers, Decoders CD4532BEG4
Priority Encoder 1 x 8:3 16-PDIP

Priority Encoder 1 x 8:3 16-PDIP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number CD4532BEG4 CD4532BEG4
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Operating Current 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LVC1G139DCUTE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.65V ~ 5.5V
Package Type SOP; 8-VFSOP (0.091\", 2.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HCT153PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers