Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders CD4532BE

Description
Priority Encoder 1 x 8:3 16-PDIP
Request a Quote Datasheet
Description
Priority Encoder 1 x 8:3 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-3533-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-3533-5-ND
Signal Switches, Multiplexers, Decoders 296-3533-5-ND
Priority Encoder 1 x 8:3 16-PDIP

Priority Encoder 1 x 8:3 16-PDIP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4532BE - 050137-CD4532BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4532BE
050137-CD4532BE
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4532BE 050137-CD4532BE
Manufacturer: Texas Instruments Win Source Part Number: 050137-CD4532BE Packaging: Tube/Rail Type: Priority Encoder Mounting: Through Hole Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 050137-CD4532BE
Packaging: Tube/Rail
Type: Priority Encoder
Mounting: Through Hole
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD4532BE - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD4532BE
Logic - Signal Switches, Multiplexers, Decoders CD4532BE
IC PRIORITY ENCOD 1 X 8:3 16DIP

IC PRIORITY ENCOD 1 X 8:3 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-3533-5-ND 050137-CD4532BE CD4532BE
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4532BE Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit Dual Analog Switch and Multiplexer IC - 743-74CBT16245DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0030 mA
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1921571P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details