Texas Instruments Standard Linear and Logic 8 Bit Priority Encoder, Dip-16; Logic Family / Base Number Texas Instruments CD4532BE

Description
8 BIT PRIORITY ENCODER, DIP-16; Logic Family / Base Number:CD4532; Logic Type:Priority Encoder; No. of Outputs:3Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000 RoHS Compliant: Yes
Description
8 BIT PRIORITY ENCODER, DIP-16; Logic Family / Base Number:CD4532; Logic Type:Priority Encoder; No. of Outputs:3Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
8 Bit Priority Encoder, Dip-16; Logic Family / Base Number Texas Instruments - 67K0087 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Priority Encoder, Dip-16; Logic Family / Base Number Texas Instruments
67K0087
8 Bit Priority Encoder, Dip-16; Logic Family / Base Number Texas Instruments 67K0087
8 BIT PRIORITY ENCODER, DIP-16; Logic Family / Base Number:CD4532; Logic Type:Priority Encoder; No. of Outputs:3Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000 RoHS Compliant: Yes

8 BIT PRIORITY ENCODER, DIP-16; Logic Family / Base Number:CD4532; Logic Type:Priority Encoder; No. of Outputs:3Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000 RoHS Compliant: Yes

Supplier's Site
Ic, Logic, 4000, Encoder; Logic Family / Base Number Texas Instruments - 26AJ5433 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 4000, Encoder; Logic Family / Base Number Texas Instruments
26AJ5433
Ic, Logic, 4000, Encoder; Logic Family / Base Number Texas Instruments 26AJ5433
IC, LOGIC, 4000, ENCODER; Logic Family / Base Number:CD4532; Logic Type:Priority Encoder; No. of Outputs:3Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; LogicRoHS Compliant: Yes

IC, LOGIC, 4000, ENCODER; Logic Family / Base Number:CD4532; Logic Type:Priority Encoder; No. of Outputs:3Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; LogicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 67K0087
Product Name 8 Bit Priority Encoder, Dip-16; Logic Family / Base Number Texas Instruments
Function Decoder
Output Lines Other; 3Outputs
Supply Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD54HC138 High Speed CMOS Logic Inverting and Non-Inverting 3-to-8 Line Decoder Demultiplexer - CD54HC138F - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP
Logic Family HC
View Details
2 suppliers
Specs
Supply Voltage 0.8V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details