Texas Instruments Standard Linear and Logic Logic, Bcd Rate Multiplier, 16Dip; Multiplexer Configuration Texas Instruments CD4527BE

Description
LOGIC, BCD RATE MULTIPLIER, 16DIP; Multiplexer Configuration:-; No. of Circuits:-; On State Resistance Max:-; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:-; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes
Description
LOGIC, BCD RATE MULTIPLIER, 16DIP; Multiplexer Configuration:-; No. of Circuits:-; On State Resistance Max:-; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:-; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic, Bcd Rate Multiplier, 16Dip; Multiplexer Configuration Texas Instruments - 36AJ8563 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Bcd Rate Multiplier, 16Dip; Multiplexer Configuration Texas Instruments
36AJ8563
Logic, Bcd Rate Multiplier, 16Dip; Multiplexer Configuration Texas Instruments 36AJ8563
LOGIC, BCD RATE MULTIPLIER, 16DIP; Multiplexer Configuration:-; No. of Circuits:-; On State Resistance Max:-; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:-; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

LOGIC, BCD RATE MULTIPLIER, 16DIP; Multiplexer Configuration:-; No. of Circuits:-; On State Resistance Max:-; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:-; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Analog Multiplexers
Product Number 36AJ8563
Product Name Logic, Bcd Rate Multiplier, 16Dip; Multiplexer Configuration Texas Instruments
Supply Voltage (VS) 3 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1914285 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch - 74CB3Q3257DGVRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details