Texas Instruments High-Performance Analog Logic IC CD4521BE

Description
FREQUENCY DIVIDER, 24STG, DIVIDE BY 2, 1 ELEMENT 24 BITS PER ELEMENT, ASYNCHRONOUS, NEGATIVE EDGE, 16-PDIP, 13MHZ, SUPPLY VOLTAGE: 3V ~ 18V, 16 PINS, OPERATING TEMP: -55C ~ 125 C, 7.62MM, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
FREQUENCY DIVIDER, 24STG, DIVIDE BY 2, 1 ELEMENT 24 BITS PER ELEMENT, ASYNCHRONOUS, NEGATIVE EDGE, 16-PDIP, 13MHZ, SUPPLY VOLTAGE: 3V ~ 18V, 16 PINS, OPERATING TEMP: -55C ~ 125 C, 7.62MM, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 16902998 - Radwell International
Willingboro, NJ, United States
Logic IC
16902998
Logic IC 16902998
FREQUENCY DIVIDER, 24STG, DIVIDE BY 2, 1 ELEMENT 24 BITS PER ELEMENT, ASYNCHRONOUS, NEGATIVE EDGE, 16-PDIP, 13MHZ, SUPPLY VOLTAGE: 3V ~ 18V, 16 PINS, OPERATING TEMP: -55C ~ 125 C, 7.62MM, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

FREQUENCY DIVIDER, 24STG, DIVIDE BY 2, 1 ELEMENT 24 BITS PER ELEMENT, ASYNCHRONOUS, NEGATIVE EDGE, 16-PDIP, 13MHZ, SUPPLY VOLTAGE: 3V ~ 18V, 16 PINS, OPERATING TEMP: -55C ~ 125 C, 7.62MM, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 16902998
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-3141-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers