Texas Instruments Standard Linear and Logic Logic, Freq Divider 24Stg, 16Dip; Frequency Texas Instruments CD4521BE

Description
LOGIC, FREQ DIVIDER 24STG, 16DIP; Frequency:2.5MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:DIP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 RoHS Compliant: Yes
Description
LOGIC, FREQ DIVIDER 24STG, 16DIP; Frequency:2.5MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:DIP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic, Freq Divider 24Stg, 16Dip; Frequency Texas Instruments - 36AJ8562 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Freq Divider 24Stg, 16Dip; Frequency Texas Instruments
36AJ8562
Logic, Freq Divider 24Stg, 16Dip; Frequency Texas Instruments 36AJ8562
LOGIC, FREQ DIVIDER 24STG, 16DIP; Frequency:2.5MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:DIP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 RoHS Compliant: Yes

LOGIC, FREQ DIVIDER 24STG, 16DIP; Frequency:2.5MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:DIP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 36AJ8562
Product Name Logic, Freq Divider 24Stg, 16Dip; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers