Texas Instruments Standard Linear and Logic Dual 15MHz 18V Logic IC CD4517BE

Description
CMOS Dual 64-Bit Static Shift Register, 15MHz, 18V, 3-State PDIP Product overview: CD4517BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15MHz, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 15MHz, 18V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD4517BE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Dual 64-Bit Static Shift Register, 15MHz, 18V, 3-State PDIP Product overview: CD4517BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15MHz, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 15MHz, 18V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD4517BE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 15MHz 18V Logic IC
712-CD4517BE
Dual 15MHz 18V Logic IC 712-CD4517BE
CMOS Dual 64-Bit Static Shift Register, 15MHz, 18V, 3-State PDIP Product overview: CD4517BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15MHz, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 15MHz, 18V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD4517BE can be used for catalog matching and distributor lookup.

CMOS Dual 64-Bit Static Shift Register, 15MHz, 18V, 3-State PDIP Product overview: CD4517BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15MHz, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 15MHz, 18V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD4517BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-CD4517BE
Product Name Dual 15MHz 18V Logic IC
Gate Type Shift Register
Supply Voltage 18V
Propagation Delay 180 ns
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Logic IC - 705-74AHCT1G14GW,125 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Inputs 1
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Gates and Inverters - 54ACTQ04W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details