Decoder/Demultiplexe
Decoder/Demultiplexe
Decoder/Demultiplexe
CMOS 4-to-16 Demultiplexer/Decode
Manufacturer: Texas Instruments
Win Source Part Number: 1159828-CD4515BM96
Series: 4000B
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Operating Temperature Range: -55°C ~ 125°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Current - Output High, Low: 6.8mA, 6.8mA
Operating Supply Voltage: 3 V ~ 18 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Family Name: CD4515
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): NLV14515BDWR2G; MC14515BDWR2; MC14515BDWG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC DECODER/DEMUX 1X4:16 24SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-31531-1-ND | 743-CD4515BM96 | 1159828-CD4515BM96 | CD4515BM96 |
| Product Name | Signal Switches, Multiplexers, Decoders | 18V SOIC Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4515BM96 | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | SOIC; "24-SOIC | Tape and Reel | ||
| Standards and Certifications | RoHS |