Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4514BNSR CD4514BNSR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160601-CD4514BNSR Number of Bits: 16 Number of Pins: 24 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160601-CD4514BNSR Number of Bits: 16 Number of Pins: 24 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4514BNSR - 1160601-CD4514BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4514BNSR
1160601-CD4514BNSR
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4514BNSR 1160601-CD4514BNSR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160601-CD4514BNSR Number of Bits: 16 Number of Pins: 24 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160601-CD4514BNSR
Number of Bits: 16
Number of Pins: 24
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: SOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1160601-CD4514BNSR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4514BNSR
Number of Pins 24
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LVC1G157GF,132 - Rochester Electronics
Specs
Package Type XSON6
Logic Family CMOS
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3125NSRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOIC; 16-SOIC (0.209\", 5.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details