Decoder/Demultiplexe
CMOS 4-to-16 Line Decoder/Demultiplexe
Manufacturer: Texas Instruments
Win Source Part Number: 1159826-CD4514BM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
IC DECODER/DEMUX 1X4:16 24SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-14282-5-ND | 743-CD4514BM | 1159826-CD4514BM | CD4514BM |
| Product Name | Signal Switches, Multiplexers, Decoders | SOIC Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4514BM | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | SOIC; "24-SOIC | Rail/Tube | ||
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 3 to 18 volts |