4-Bit 4-to-16 Line Decoder/Demultiplexe
Manufacturer: Texas Instruments
Win Source Part Number: 136155-CD4514BE
Packaging: Tube/Rail
Type: Decoder/Demultiplexe
Mounting: Through Hole
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Family Name: CD4514
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 24-PDIP
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): CD4514BCN; HCC4514BF; CD4514BDMSR ;
Introduction Date: November 01, 2003
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Decoder/Demultiplexe
IC DECODER/DEMUX 1X4:16 24DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-CD4514BE | 136155-CD4514BE | 296-2074-5-ND | CD4514BE |
| Product Name | DIP Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4514BE | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | ||
| Power Dissipation | 1150 milliwatts |