Texas Instruments High-Performance Analog 18V 8MHz TSSOP Analog Switch and Multiplexer IC CD4512BPWR

Description
8-Ch Multiplexer IC, 18V, 110ns, 8MHz, TSSOP Product overview: CD4512BPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 8MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 18V, 8MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4512BPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Ch Multiplexer IC, 18V, 110ns, 8MHz, TSSOP Product overview: CD4512BPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 8MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 18V, 8MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4512BPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V 8MHz TSSOP Analog Switch and Multiplexer IC
743-CD4512BPWR
18V 8MHz TSSOP Analog Switch and Multiplexer IC 743-CD4512BPWR
8-Ch Multiplexer IC, 18V, 110ns, 8MHz, TSSOP Product overview: CD4512BPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 8MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 18V, 8MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4512BPWR can be used for catalog matching and distributor lookup.

8-Ch Multiplexer IC, 18V, 110ns, 8MHz, TSSOP Product overview: CD4512BPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 8MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 18V, 8MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4512BPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1381761-CD4512BPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1381761-CD4512BPWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1381761-CD4512BPWR
Win Source Part Number: 1381761-CD4512BPWR Category: Integrated Circuits (ICs)>Logic>Signal Switches, Multiplexers, Decoders Series: 4000B Type: Data Selector/Multiplexer Package: Tape & Reel Standard Package: 2,000 pcs Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Voltage - Supply: 3V ~ 18V Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: CD4512 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381761-CD4512BPWR
Category: Integrated Circuits (ICs)>Logic>Signal Switches, Multiplexers, Decoders
Series: 4000B
Type: Data Selector/Multiplexer
Package: Tape & Reel
Standard Package: 2,000 pcs
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Voltage - Supply: 3V ~ 18V
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: CD4512
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-CD4512BPWRTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-CD4512BPWRTR-ND
Signal Switches, Multiplexers, Decoders 296-CD4512BPWRTR-ND
Data Selector/Multiplexer 1 x 8:1 16-TSSOP

Data Selector/Multiplexer 1 x 8:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-CD4512BPWRCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-CD4512BPWRCT-ND
Signal Switches, Multiplexers, Decoders 296-CD4512BPWRCT-ND
Data Selector/Multiplexer 1 x 8:1 16-TSSOP

Data Selector/Multiplexer 1 x 8:1 16-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD4512BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD4512BPWR
Logic - Signal Switches, Multiplexers, Decoders CD4512BPWR
IC DATA SELECT/MUX 1X8:1 16TSSOP

IC DATA SELECT/MUX 1X8:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-CD4512BPWR 1381761-CD4512BPWR 296-CD4512BPWRTR-ND CD4512BPWR
Product Name 18V 8MHz TSSOP Analog Switch and Multiplexer IC Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts
Bandwidth 8 MHz
Power Dissipation 500 milliwatts
Unlock Full Specs
to access all available technical data