Manufacturer: Texas Instruments
Win Source Part Number: 1028257-CD4512BMTG4
Packaging: Reel - TR
Type: Data Selector/Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
8-Ch Data Selector IC, 8MHz, 18V, SOIC, Gold Plated Product overview: CD4512BMTG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4512BMTG4 can be used for catalog matching and distributor lookup.
Data Selector/Multiplexer
IC DATA SEL/MULTPL 1X8:1 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1028257-CD4512BMTG4 | 743-CD4512BMTG4 | CD4512BMTG4-ND | CD4512BMTG4 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4512BMTG4 | 8MHz 18V SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | SOIC; 16-SOIC | Tape and Reel | SOIC; "16-SOIC | |
| Standards and Certifications | RoHS |