Texas Instruments High-Performance Analog 18V 8MHz SOIC Analog Switch and Multiplexer IC CD4512BMT

Description
8-Ch CMOS Multiplexer, 18V, 8MHz, SOIC Product overview: CD4512BMT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 8MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 18V, 8MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4512BMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Ch CMOS Multiplexer, 18V, 8MHz, SOIC Product overview: CD4512BMT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 8MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 18V, 8MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4512BMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V 8MHz SOIC Analog Switch and Multiplexer IC
743-CD4512BMT
18V 8MHz SOIC Analog Switch and Multiplexer IC 743-CD4512BMT
8-Ch CMOS Multiplexer, 18V, 8MHz, SOIC Product overview: CD4512BMT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 8MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 18V, 8MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4512BMT can be used for catalog matching and distributor lookup.

8-Ch CMOS Multiplexer, 18V, 8MHz, SOIC Product overview: CD4512BMT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 8MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 18V, 8MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4512BMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4512BMT - 1028256-CD4512BMT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4512BMT
1028256-CD4512BMT
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4512BMT 1028256-CD4512BMT
Manufacturer: Texas Instruments Win Source Part Number: 1028256-CD4512BMT Packaging: Reel - TR Type: Data Selector/Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028256-CD4512BMT
Packaging: Reel - TR
Type: Data Selector/Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-CD4512BMTTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-CD4512BMTTR-ND
Signal Switches, Multiplexers, Decoders 296-CD4512BMTTR-ND
Data Selector/Multiplexer 1 x 8:1 16-SOIC

Data Selector/Multiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-CD4512BMTCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-CD4512BMTCT-ND
Signal Switches, Multiplexers, Decoders 296-CD4512BMTCT-ND
Data Selector/Multiplexer 1 x 8:1 16-SOIC

Data Selector/Multiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD4512BMT - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD4512BMT
Logic - Signal Switches, Multiplexers, Decoders CD4512BMT
IC DATA SEL/MULTPL 1X8:1 16SOIC

IC DATA SEL/MULTPL 1X8:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-CD4512BMT 1028256-CD4512BMT 296-CD4512BMTTR-ND CD4512BMT
Product Name 18V 8MHz SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4512BMT Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts
Bandwidth 8 MHz
Power Dissipation 500 milliwatts
Unlock Full Specs
to access all available technical data