Multiplexer, 4000/14000/40000 Series, 1-Func, 8 Line Input, 1 Line Output, True Output, CMOS, PDSO16
Data Selector/Multiplexer
IC DATA SEL/MULTPL 1X8:1 16SOIC
LOGIC, 8CH DATA SELECTOR HV, 16SOIC; Logic Family / Base Number:CD4512; Logic Type:Data Selector / Multiplexer; No. of Channels:8Channels; Line Configuration:8:1; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; RoHS Compliant: Yes
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD4512BM | CD4512BM | CD4512BM | 36AJ8560 |
| Product Name | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Logic, 8Ch Data Selector Hv, 16Soic; Logic Family / Base Number Texas Instruments | |
| Package Type | SOIC; SOIC16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; SOIC |