Texas Instruments Standard Linear and Logic Ic, Logic, 4000, Data Selector; Logic Family / Base Number Texas Instruments CD4512BE

Description
IC, LOGIC, 4000, DATA SELECTOR; Logic Family / Base Number:CD4512; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes
Description
IC, LOGIC, 4000, DATA SELECTOR; Logic Family / Base Number:CD4512; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Logic, 4000, Data Selector; Logic Family / Base Number Texas Instruments - 29AH3581 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 4000, Data Selector; Logic Family / Base Number Texas Instruments
29AH3581
Ic, Logic, 4000, Data Selector; Logic Family / Base Number Texas Instruments 29AH3581
IC, LOGIC, 4000, DATA SELECTOR; Logic Family / Base Number:CD4512; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes

IC, LOGIC, 4000, DATA SELECTOR; Logic Family / Base Number:CD4512; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD4512BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD4512BE
Signal Switches, Multiplexers, Decoders CD4512BE
Data Selector/Multiplexer 1 x 8:1 16-PDIP

Data Selector/Multiplexer 1 x 8:1 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD4512BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD4512BE
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD4512BE
IC DATA SELCT/MULTPL 1X8:1 16DIP

IC DATA SELCT/MULTPL 1X8:1 16DIP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 29AH3581 CD4512BE CD4512BE
Product Name Ic, Logic, 4000, Data Selector; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 18V 1.8V; 3V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - 7603301EA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3384DK,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 54F151/B2A - Rochester Electronics
Specs
Package Type CLCC20
Logic Family TTL
View Details
3 suppliers