Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Counters, Dividers CD4510BPWG4

Description
Win Source Part Number: 1205737-CD4510BPWG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 4000B Package: Tube Standard Package: 1,980 Mounting: SMD (SMT) Logic Type: BCD Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 11 MHz Voltage - Supply: 3 V ~ 18 V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: CD4510 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1205737-CD4510BPWG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 4000B Package: Tube Standard Package: 1,980 Mounting: SMD (SMT) Logic Type: BCD Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 11 MHz Voltage - Supply: 3 V ~ 18 V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: CD4510 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1205737-CD4510BPWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1205737-CD4510BPWG4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1205737-CD4510BPWG4
Win Source Part Number: 1205737-CD4510BPWG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 4000B Package: Tube Standard Package: 1,980 Mounting: SMD (SMT) Logic Type: BCD Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 11 MHz Voltage - Supply: 3 V ~ 18 V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: CD4510 Product Status: Obsolete

Win Source Part Number: 1205737-CD4510BPWG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 4000B
Package: Tube
Standard Package: 1,980
Mounting: SMD (SMT)
Logic Type: BCD Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 11 MHz
Voltage - Supply: 3 V ~ 18 V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: CD4510
Product Status: Obsolete

Buy Now Datasheet
Counters, Dividers - CD4510BPWG4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
CD4510BPWG4-ND
Counters, Dividers CD4510BPWG4-ND
Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - CD4510BPWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4510BPWG4
Logic - Counters, Dividers CD4510BPWG4
IC PRESET BCD UP/DN CONV 16TSSOP

IC PRESET BCD UP/DN CONV 16TSSOP

Supplier's Site Datasheet
Counters, Dividers - CD4510BPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4510BPWG4
Counters, Dividers CD4510BPWG4
Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4510BPWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4510BPWG4
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4510BPWG4
IC BCD COUNTER 4-BIT 16TSSOP

IC BCD COUNTER 4-BIT 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1205737-CD4510BPWG4 CD4510BPWG4-ND CD4510BPWG4 CD4510BPWG4 CD4510BPWG4
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Package Type SSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Type BCD/Decade Counter BCD/Decade Counter
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4060D-Q100,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 95 MHz
View Details
Counter ICs - 1460381 - RS Components, Ltd.
Specs
Counter Type Binary
Supply Voltage 5.5 v, 4.5 v
Package Type SOIC; Soic
View Details
Logic - Logic - Counters, Dividers - SN74HC161NSRG4 - 1094959-SN74HC161NSRG4 - Win Source Electronics
Specs
Supply Voltage 5 V
Package Type SOP; SOP
View Details