Texas Instruments High-Performance Analog Latches CD4508BNS

Description
CD4508B CMOS Dual 4-Bit Latch
Request a Quote Datasheet
Description
CD4508B CMOS Dual 4-Bit Latch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CD4508BNS - Rochester Electronics
Newburyport, MA, United States
CD4508B CMOS Dual 4-Bit Latch

CD4508B CMOS Dual 4-Bit Latch

Supplier's Site Datasheet
Latches - CD4508BNS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4508BNS
Latches CD4508BNS
Channel IC

Channel IC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CD4508BNS - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
CD4508BNS
Integrated Circuits (ICs) - Logic - Latches CD4508BNS
IC DUAL 4BIT LATCH 20V 24SO

IC DUAL 4BIT LATCH 20V 24SO

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number CD4508BNS CD4508BNS CD4508BNS
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Package Type SOP24; SOP
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373M96E4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
5 suppliers
Logic - Latches - 74ABT16373BDGG,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 74HC573D/S400,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details